Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F683-I/P PIC12F683-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 091037-PIC12F683-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b Family Name: PIC12F683 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC12F683-I/PG; PIC12F683-I/SN; PIC12F683T-I/SN; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 091037-PIC12F683-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b Family Name: PIC12F683 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC12F683-I/PG; PIC12F683-I/SN; PIC12F683T-I/SN; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F683-I/P - 091037-PIC12F683-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F683-I/P
091037-PIC12F683-I/P
Embedded - Embedded - Microcontrollers - PIC12F683-I/P 091037-PIC12F683-I/P
Manufacturer: Microchip Technology Win Source Part Number: 091037-PIC12F683-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b Family Name: PIC12F683 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC12F683-I/PG; PIC12F683-I/SN; PIC12F683T-I/SN; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 091037-PIC12F683-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b
Family Name: PIC12F683
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC12F683-I/PG; PIC12F683-I/SN; PIC12F683T-I/SN;
Introduction Date: November 07, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Microcontrollers - 8877151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877151
Microcontrollers 8877151
Micro,PIC,3.5KB Fl,DIP8,PIC12F683-I/ P

Micro,PIC,3.5KB Fl,DIP8,PIC12F683-I/P

Supplier's Site
Microcontrollers - 1214232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1214232
Microcontrollers 1214232
Micro,PIC,3.5KB Fl,DIP8,PIC12F683-I/ P

Micro,PIC,3.5KB Fl,DIP8,PIC12F683-I/P

Supplier's Site
Microcontrollers - 1214232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1214232P
Microcontrollers 1214232P
Micro,PIC,3.5KB Fl,DIP8,PIC12F683-I/ P

Micro,PIC,3.5KB Fl,DIP8,PIC12F683-I/P

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F683-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F683-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F683-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F683-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F683-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F683-I/P-ND
Microcontrollers PIC12F683-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F683-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F683-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F683-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site
Microcontrollers - PIC12F683-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F683-I/P
Microcontrollers PIC12F683-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip - 89H0442 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
89H0442
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 89H0442
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip - 97K7161 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip
97K7161
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip 97K7161
8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 3.5 KB, 128 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 3.5 KB, 128 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12F683-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F683-I/P
Embedded - Microcontrollers PIC12F683-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F683-I/P
8-bit Microcontrollers - MCU PIC12F683-I/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O - 70045481 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O
70045481
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O 70045481
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations. Features: Standard Flash Memory 1 µs Instruction Execution 35 Instructions 25 mA Source and Sink Per I/O ICSP™ (In-Circuit Serial Programming™) 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT) 2.0-5.5 V Operating Range

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations.
Features:

  • Standard Flash Memory
  • 1 µs Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink Per I/O
  • ICSP™ (In-Circuit Serial Programming™)
  • 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT)
  • 2.0-5.5 V Operating Range
Supplier's Site
Microcontrollers - PIC12F683-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F683-I/P
Microcontrollers PIC12F683-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 091037-PIC12F683-I/P 8877151 1214232 1214232P 685-PIC12F683-I/P PIC12F683-I/P-ND PIC12F683-I/P PIC12F683-I/P 89H0442 97K7161 PIC12F683-I/P PIC12F683-I/P 70045481 PIC12F683-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC12F683-I/P Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 256 KB 3.5 KB 0.2560 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details