Fixed Positive LDO Regulator, 2 Output, 2.8V1, 2.8V2, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA 8-MSOP
IC REG LINEAR 2.8V/2.8V MICRO8
IC REG LINEAR 2.8V/2.8V MICRO8
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33762DM-2828R2 | MC33762DM-282OSTR-ND | MC33762DM-2828R2 | MC33762DM-2828R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |