Manufacturer: ON Semiconductor
Win Source Part Number: 022613-MC33063ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 33kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MC33063ADRJR; MC33063AVDR2; MC33063AVD; MC33063ADR2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 40V 1.5A Buck/Boost/Inverting
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 022613-MC33063ADR2G | MC33063ADR2GOSTR-ND | 6899941P | 6899941 | MC33063ADR2G | MC33063ADR2G | MC33063ADR2G | MC33063ADR2G | MC33063ADR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADR2G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck, Boost | Buck | Buck; Boost | Buck; Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification |