Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1073393-MC33565DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -5°C to 150°C
Case / Package: 8-SOIC
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 10mA
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TPS7433DR; MC33565D; MC33565DR2G;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
3.3V FIXED POSITIVE LDO REGULATOR, PDSO8, SOIC-8 Product overview: MC33565DR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33565DR2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, PDSO8
IC REG LINEAR 3.3V 200MA 8SOIC
IC REG LINEAR 3.3V 200MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33565DR2OS-ND | 1073393-MC33565DR2 | 776-MC33565DR2 | MC33565DR2 | MC33565DR2 | MC33565DR2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33565DR2 | 3.3V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; SOIC8 | ||
| Special Features | Over Temperature, Short Circuit |