NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized MC33FS6522LAE

Description
Win Source Part Number: 1353095-MC33FS6522LA E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tray Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6522 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V
Request a Quote Datasheet
Description
Win Source Part Number: 1353095-MC33FS6522LA E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tray Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6522 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1353095-MC33FS6522LAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1353095-MC33FS6522LAE
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1353095-MC33FS6522LAE
Win Source Part Number: 1353095-MC33FS6522LA E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tray Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6522 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V

Win Source Part Number: 1353095-MC33FS6522LAE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tray
Product Status: Active
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Base Product Number: MC33FS6522
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: System Basis Chip
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1V ~ 5V

Buy Now Datasheet
Power Management - Specialized - 568-13817-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-13817-ND
Power Management - Specialized 568-13817-ND
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC33FS6522LAE - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC33FS6522LAE
Power Management - Specialized MC33FS6522LAE
SYSTEM BASIS CHIP DCDC 2.2A VCO

SYSTEM BASIS CHIP DCDC 2.2A VCO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1353095-MC33FS6522LAE 568-13817-ND MC33FS6522LAE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized Power Management - Specialized
Package Type QFP; Other; Tray Other; 48-LQFP Exposed Pad QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details