Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DPAK
3V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PSSO3, DPAK-4 Product overview: MC33275DT-3.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33275DT-3.0 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.5V Dropout, BIPolar, PSSO3
IC REG LINEAR 3V 300MA DPAK
IC REG LINEAR 3V 300MA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33275DT-3.0-ND | 776-MC33275DT-3.0 | MC33275DT-3.0 | 598-MC33275DT-3.0 | MC33275DT-3.0 | MC33275DT-3.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.5V DPAK LDO Voltage Regulator IC | IC REG LINEAR 3V 300MA DPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; SMSIP3H | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |