Texas Instruments MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator MC33063APE4

Description
1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-PDIP -40 to 85
Request a Quote Datasheet
Description
1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator - MC33063APE4 - Texas Instruments
Dallas, TX, United States
MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator
MC33063APE4
MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator MC33063APE4
1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-PDIP -40 to 85

1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-PDIP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-MC33063APE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-MC33063APE4-ND
Voltage Regulators - DC DC Switching Regulators 296-MC33063APE4-ND
IC REG BUCK BOOST ADJ 1.5A 8PDIP

IC REG BUCK BOOST ADJ 1.5A 8PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC33063APE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC33063APE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC33063APE4
IC REG BUCK BOOST ADJ 1.5A 8DIP

IC REG BUCK BOOST ADJ 1.5A 8DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MC33063APE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC33063APE4
Voltage Regulators - DC DC Switching Regulators MC33063APE4
Boost, Buck Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)

Boost, Buck Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MC33063APE4 296-MC33063APE4-ND MC33063APE4 MC33063APE4
Product Name MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Package Type Other; PDIP,SOIC,SON DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Output Voltage 1.25 to 40 volts 1.25 to 40 volts 1.25 volts 1.25 to 40 volts
VIN 3 to 40 volts 3 to 40 volts 3 to 40 volts
Duty Cycle 80
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22680QMRX-ADJ - 082612-LM22680QMRX-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers
DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-9453001M2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers