MC33269 - Fixed Positive LDO Regulator, 12V, 1.35V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218321-MC33269DR2-0
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: MC33269
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 1.35V at 800mA
12V LDO Regulator, 800mA, SOIC-8, Surface Mount Product overview: MC33269DR2-012G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 12V, 800mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DR2-012G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 12V ADJ 800mA
IC REG LINEAR 12V 800MA 8SOIC
IC REG LINEAR 12V 800MA 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33269DR2-012G | MC33269DR2-012GOSTR-ND | 1218321-MC33269DR2-012G | 776-MC33269DR2-012G | MC33269DR2-012G | MC33269DR2-012G | MC33269DR2-012G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33269DR2-012G | SMD 12V 800mA SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | |||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Over Temperature, Short Circuit |