3.3V FIXED POSITIVE LDO REGULATOR, 1.35V DROPOUT, PDSO8, SOP-8 Product overview: MC33269DR2-3.3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DR2-3.3 can be used for catalog matching and distributor lookup.
Regulator, 1 Output, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
IC REG LINEAR 3.3V 800MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
IC REG LINEAR 3.3V 800MA 8SOIC
IC REG LINEAR 3.3V 800MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC33269DR2-3.3 | MC33269DR2-3.3 | MC33269DR2-3.3OS-ND | MC33269DR2-3.3 | MC33269DR2-3.3 | MC33269DR2-3.3 | 598-MC33269DR2-3.3 |
| Product Name | 3.3V 1.35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 3.3V 800MA 8SOIC | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| Dropout Voltage | 1.1 volts | 1.35 volts | 1.1 volts |