onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33167TVG MC33167TVG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074491-MC33167TVG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5.05V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074491-MC33167TVG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5.05V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33167TVG - 074491-MC33167TVG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33167TVG
074491-MC33167TVG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33167TVG 074491-MC33167TVG
Manufacturer: ON Semiconductor Win Source Part Number: 074491-MC33167TVG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5.05V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074491-MC33167TVG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5.05V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 6899944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6899944P
Voltage Regulators 6899944P
Switching Regulator 5A Step-Down TO220-5

Switching Regulator 5A Step-Down TO220-5

Supplier's Site
Voltage Regulators - 1035075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1035075
Voltage Regulators 1035075
Switching Regulator 5A Step-Down TO220-5

Switching Regulator 5A Step-Down TO220-5

Supplier's Site
Voltage Regulators - 6899944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6899944
Voltage Regulators 6899944
Switching Regulator 5A Step-Down TO220-5

Switching Regulator 5A Step-Down TO220-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MC33167TVGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MC33167TVGOS-ND
Voltage Regulators - DC DC Switching Regulators MC33167TVGOS-ND
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC33167TVG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MC33167TVG
Voltage Regulators - DC DC Switching Regulators MC33167TVG
IC REG BUCK BST ADJ 5.5A TO220-5

IC REG BUCK BST ADJ 5.5A TO220-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MC33167TVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC33167TVG
Voltage Regulators - DC DC Switching Regulators MC33167TVG
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MC33167TVG
Switching Voltage Regulators MC33167TVG
Switching Voltage Regulators 40V 5A Buck/Boost/Inverting

Switching Voltage Regulators 40V 5A Buck/Boost/Inverting

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC33167TVG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC33167TVG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC33167TVG
IC REG BUCK BST ADJ 5.5A TO220-5

IC REG BUCK BST ADJ 5.5A TO220-5

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 074491-MC33167TVG 6899944P 1035075 6899944 MC33167TVGOS-ND MC33167TVG MC33167TVG MC33167TVG MC33167TVG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33167TVG Voltage Regulators Voltage Regulators Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost Buck; Boost Buck; Boost; Buck-Boost Buck; Boost; Buck-Boost Buck Buck; Boost
Output Voltage Type Adjustable / Variable; Adjustable Fixed Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220 TO-220; Other; To-220 TO-220; Other; To-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 1908263P - RS Components, Ltd.
Specs
IOUT 0.2250 amps
Efficiency 85 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers