IC REG BUCK BST ADJ 5.5A D2PAK-5
IC REG BUCK BST ADJ 5.5A D2PAK-5
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: onsemi
Win Source Part Number: 1317255-MC33167D2TR4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Current - Output: 5.5A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 72kHz
Voltage - Output (Max): 40V (Switch)
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5.05V
Synchronous Rectifier: No
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC33167D2TR4G-ND,488
Base Product Number: MC33167
RoHS Status: ROHS3 Compliant
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 5A PWM Step Up/Down Inverting/Switching
IC REG BUCK BST ADJ 5.5A D2PAK-5
IC REG BUCK BST ADJ 5.5A D2PAK-5
IC REG BUCK BST ADJ 5.5A D2PAK-5
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-MC33167D2TR4GDKR-ND | 1317255-MC33167D2TR4G | MC33167D2TR4G | MC33167D2TR4G | MC33167D2TR4G | MC33167D2TR4G | 598-MC33167D2TR4G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK BST ADJ 5.5A D2PAK-5 |
| Configuration / Function | Buck | Buck, Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 5.05 to 40 volts | 5.05 to 40 volts | 5.05 volts | 5.05 volts | |||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5 amps |