Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: ON Semiconductor
Win Source Part Number: 1073311-MC33167D2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: D2PAK-5
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5.05V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK BST ADJ 5.5A D2PAK-5
IC REG BUCK BST ADJ 5.5A D2PAK-5
Switching Voltage Regulators 40V 5A Buck/Boost/Inverting
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33167D2TGOS-ND | 1073311-MC33167D2TG | MC33167D2TG | MC33167D2TG | MC33167D2TG | MC33167D2TG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33167D2TG | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck, Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 5.05 to 40 volts | 5.05 volts | 5.05 to 40 volts | 5.05 volts | ||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |