Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
IC REG LINEAR 2.5V 300MA 8DFN
IC REG LINEAR 2.5V 300MA 8DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33275MN-2.5R2GOSTR-ND | MC33275MN-2.5R2G | MC33275MN-2.5R2G | MC33275MN-2.5R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |