Manufacturer: ON Semiconductor
Win Source Part Number: 003358-MC33567D-3R2
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 9 V to 12.5 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 80°C
Case / Package: 8-SOIC
Operating Supply Current: 6.3mA
Alternative Parts (Cross-Reference): UC3832DWTR; MC33567D-3G; MC33567D-3R2; MC33567D-3R2G;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LDO Cntrlr REG Fixed 1.2V/2.3V 1300mA 8-Pin SOIC N T/R Product overview: MC33567D-3R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 2.3V, 1300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.3V, 1300mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MC33567D-3R2 can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 2 Output 8-SOIC
IC LNR REG CTRLR 2OUT 8SOIC
IC LNR REG CTRLR 2OUT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 003358-MC33567D-3R2 | 757-MC33567D-3R2 | MC33567D-3R2OSTR-ND | MC33567D-3R2 | MC33567D-3R2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MC33567D-3R2 | 1.2V 2.3V 1300mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Polarity | Positive | Positive | |||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |||
| Special Features | Multiple Outputs | ||||
| Operating Temperature | 0 to 80 C (32 to 176 F) | 0 C (32 F) | 0 to 80 C (32 to 176 F) | 0 to 80 C (32 to 176 F) | 0 to 80 C (32 to 176 F) |