Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
IC REG LINEAR 3V 300MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
LDO Voltage Regulators 3.0V 300mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33275D-3.0G-ND | MC33275D-3.0G | MC33275D-3.0G | MC33275D-3.0G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection |