SYSTEM BASIS CHIP, LINEAR 0.5A V
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Package / Case: 48-LQFP Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Supplier Device Package: 48-HLQFP (7x7)
Applications: Automotive, System Basis Chip
Voltage - Supply: 1V ~ 5V
SYSTEM BASIS CHIP, LINEAR 0.5A V Product overview: MC33FS4508CAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.5A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33FS4508CAE can be used for catalog matching and distributor lookup.
SYSTEM BASIS CHIP, LINEAR 0.5A V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 568-MC33FS4508CAE-ND | 761-MC33FS4508CAE | MC33FS4508CAE | |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized | 0.5A Power Management IC | Power Management - Specialized |
| Package Type | Other; 48-LQFP Exposed Pad | QFP; Other; Tray | Other; Tray | QFP; Other; 48-LQFP Exposed Pad |