LDO Cntrlr REG Fixed 1.515V/1.818V 1300mA 8-Pin SOIC N T/R Product overview: MC33567D-1R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.515V, 1.818V, 1300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.515V, 1.818V, 1300mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MC33567D-1R2G can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 2 Output 8-SOIC
IC LNR REG CTRLR 2OUT 8SOIC
IC LNR REG CTRLR 2OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 757-MC33567D-1R2G | MC33567D-1R2GOS-ND | MC33567D-1R2G | MC33567D-1R2G |
| Product Name | 1.515V 1.818V 1300mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC |
| Output Voltage | 1.82 volts | |||
| IOUT | 1.3 amps | |||
| Operating Temperature | 0 C (32 F) | 0 to 80 C (32 to 176 F) | 0 to 80 C (32 to 176 F) | 0 to 80 C (32 to 176 F) |