NXP Semiconductors DC DC Switching Controllers MC33129EFR2

Description
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO
Request a Quote Datasheet
Description
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - MC33129EFR2TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
MC33129EFR2TR-ND
DC DC Switching Controllers MC33129EFR2TR-ND
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO

Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33129EFR2 - 136741-MC33129EFR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33129EFR2
136741-MC33129EFR2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33129EFR2 136741-MC33129EFR2
Manufacturer: NXP Win Source Part Number: 136741-MC33129EFR2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.24 V to 12 V

Manufacturer: NXP
Win Source Part Number: 136741-MC33129EFR2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 100kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3.24 V to 12 V

Buy Now Datasheet
DC DC Switching Controllers - MC33129EFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
MC33129EFR2
DC DC Switching Controllers MC33129EFR2
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO

Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MC33129EFR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MC33129EFR2
PMIC - Voltage Regulators - DC DC Switching Controllers MC33129EFR2
IC REG CTRLR FLYBACK 14SOIC

IC REG CTRLR FLYBACK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MC33129EFR2TR-ND 136741-MC33129EFR2 MC33129EFR2 MC33129EFR2
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33129EFR2 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
fsw 100 kHz 100 kHz 100 kHz 100 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data