Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1073278-MC33063ADX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100Hz to 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.24V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Switching Regulator IC Output
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.24V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 1.5A 8SOP
IC REG BUCK BOOST ADJ 1.5A 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1073278-MC33063ADX | MC33063ADX-ND | MC33063ADX | MC33063ADX | MC33063ADX | MC33063ADX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADX | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.24 volts | 1.24 to 40 volts | 1.24 to 40 volts | 1.24 volts |