MC33275 - Fixed Positive LDO Regulator, 3V, 0.5V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
IC REG LINEAR 3V 300MA 8-SOIC
3V LDO Regulator, 300mA, 75dB PSRR, SOIC-8 Product overview: MC33275D-3.0R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33275D-3.0R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 116271-MC33275D-3.0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP2989IMX-3.0/NOPB; MC33275D-3.0G; MC33275D-3.0R2G; BU30JA2VG-CTR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 300MA 8SOIC
IC REG LINEAR 3V 300MA 8SOIC
LDO Voltage Regulators 3.0V 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33275D-3.0R2G | 488-MC33275D-3.0R2GTR-ND | 776-MC33275D-3.0R2G | 116271-MC33275D-3.0R2G | MC33275D-3.0R2G | MC33275D-3.0R2G | MC33275D-3.0R2G | MC33275D-3.0R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 300mA SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC33275D-3.0R2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |