Fixed Positive LDO Regulator, 5V, 0.25V Dropout, BIPolar, PDSO5
5V FIXED POSITIVE LDO REGULATOR, 0.25V DROPOUT, PDSO5, THIN SOT-23, 5 PIN Product overview: MC33761SNT1-050 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-050 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
IC REG LINEAR 5V 80MA 5TSOP
IC REG LINEAR 5V 80MA 5TSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC33761SNT1-050 | 776-MC33761SNT1-050 | MC33761SNT1-050OS-ND | MC33761SNT1-050 | MC33761SNT1-050 |
| Product Name | 5V 0.25V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Dropout Voltage | 0.1600 volts | 0.2500 volts |