Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 044435-MC33067PG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 2.05MHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.6 V to 20 V
Switching Controllers High Performance Resonant Mode
IC REG CTRLR FLYBACK 16DIP
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33067PGOS-ND | 044435-MC33067PG | MC33067PG | MC33067PG | MC33067PG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33067PG | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 2050 kHz | 2050 kHz | 2050 kHz | 2050 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Flyback |