5V LDO Regulator, 300mA, 1% Acc, SOT-223, Surface Mount Product overview: MC33275ST-5.0T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33275ST-5.0T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 022657-MC33275ST-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Family Name: MC33275
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCV33275ST5.0T3G; LP2987AIMMX-5.0; ADP3303ARZ-5; LP2987AIMMX-5.0/NOPB
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Power Management
IC REG LINEAR 5V 300MA SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
LDO Voltage Regulators 5.0V 300mA
IC REG LINEAR 5V 300MA SOT223
IC REG LINEAR 5V 300MA SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC33275ST-5.0T3G | MC33275ST-5.0T3GOSDKR-ND | 022657-MC33275ST-5.0T3G | MC33275ST-5.0T3G | MC33275ST-5.0T3G | MC33275ST-5.0T3G | MC33275ST-5.0T3G | MC33275ST-5.0T3G |
| Product Name | SMD 5V 300mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33275ST-5.0T3G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2600 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |