onsemi Voltage Regulators MC33269ST-3.3T3G

Description
MC33269ST-3.3T3G, ANA 800MA 3.3V LDO
Request a Quote Datasheet
Description
MC33269ST-3.3T3G, ANA 800MA 3.3V LDO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 8062059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8062059P
Voltage Regulators 8062059P
MC33269ST-3.3T3G, ANA 800MA 3.3V LDO

MC33269ST-3.3T3G, ANA 800MA 3.3V LDO

Supplier's Site
Voltage Regulators - 1250035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1250035
Voltage Regulators 1250035
MC33269ST-3.3T3G, ANA 800MA 3.3V LDO

MC33269ST-3.3T3G, ANA 800MA 3.3V LDO

Supplier's Site
Singapore, Singapore
3.3V 800mA 1.1V LDO Voltage Regulator IC
776-MC33269ST-3.3T3G
3.3V 800mA 1.1V LDO Voltage Regulator IC 776-MC33269ST-3.3T3G
3.3V LDO Regulator, 800mA, SOT-223, 1.1V Dropout Product overview: MC33269ST-3.3T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269ST-3.3T3G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, SOT-223, 1.1V Dropout Product overview: MC33269ST-3.3T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269ST-3.3T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33269ST-3.3T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33269ST-3.3T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33269ST-3.3T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33269ST-3.3T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33269ST-3.3T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33269ST-3.3T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33269ST-3.3T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33269ST-3.3T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33269ST-3.3T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC33269ST-3.3T3G - 022652-MC33269ST-3.3T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33269ST-3.3T3G
022652-MC33269ST-3.3T3G
PMIC - PMIC - Voltage Regulators - Linear - MC33269ST-3.3T3G 022652-MC33269ST-3.3T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022652-MC33269ST-3.3 T3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.35V @ 800mA Operating Supply Current: 8mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022652-MC33269ST-3.3T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.35V @ 800mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33269ST-3.3T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33269ST-3.3T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33269ST-3.3T3G
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MC33269ST-3.3T3G
LDO Voltage Regulators MC33269ST-3.3T3G
LDO Voltage Regulators 3.3V ADJ 800mA

LDO Voltage Regulators 3.3V ADJ 800mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC33269ST-3.3T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33269ST-3.3T3G
PMIC - Voltage Regulators - Linear MC33269ST-3.3T3G
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear - MC33269ST-3.3T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC33269ST-3.3T3G
Voltage Regulators - Linear MC33269ST-3.3T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC33269ST-3.3T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC33269ST-3.3T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC33269ST-3.3T3G
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 8062059P 1250035 776-MC33269ST-3.3T3G MC33269ST-3.3T3GOSCT-ND 022652-MC33269ST-3.3T3G MC33269ST-3.3T3G MC33269ST-3.3T3G MC33269ST-3.3T3G MC33269ST-3.3T3G MC33269ST-3.3T3G
Product Name Voltage Regulators Voltage Regulators 3.3V 800mA 1.1V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC33269ST-3.3T3G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOT-223 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
IQ 0.0080 amps 0.0080 amps 0.0080 amps 0.0080 amps 0.0080 amps
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data