Manufacturer: ON Semiconductor
Win Source Part Number: 883371-MC33269DTRK-0
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC33269
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC33269DTRK-012OS, =MC33269DTRK=012
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Fixed Positive LDO Regulator, 12V, 1.35V Dropout, BIPolar, PSSO2
12V FIXED POSITIVE LDO REGULATOR, 1.35V DROPOUT, PSSO2, DPAK-3 Product overview: MC33269DTRK-012 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.35V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DTRK-012 can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 800MA DPAK
IC REG LINEAR 12V 800MA DPAK
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 883371-MC33269DTRK-012 | MC33269DTRK-012OS-ND | MC33269DTRK-012 | 776-MC33269DTRK-012 | MC33269DTRK-012 | MC33269DTRK-012 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33269DTRK-012 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1.35V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Package Type | DPAK; Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | Other; TO-252-3 | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard |