The MC33269DTRK-3.3G is a low dropout linear voltage regulator designed for applications requiring a fixed output voltage of 3.3V. It can deliver an output current of up to 800 mA, making it suitable for medium current applications. The device features a dropout voltage of 1.1V at 800 mA, ensuring efficient operation in low input voltage scenarios. It includes built-in thermal protection and short circuit protection, enhancing reliability in various operating conditions. This regulator is available in multiple package types, including DPAK, SO-8, and SOT-223, allowing for flexibility in design and integration. The operating temperature range is from -40°C to 125°C, making it suitable for industrial and automotive applications. The MC33269DTRK-3.3G is also AEC-Q100 qualified, indicating its suitability for automotive environments. It is a Pb-free device, compliant with environmental regulations. Overall, this voltage regulator is a robust choice for engineers looking for reliable voltage regulation in their projects.
3.3V LDO Regulator, 800mA, 1% Acc, DPAK, SM Product overview: MC33269DTRK-3.3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DTRK-3.3G
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
LDO Regulator 3.3V 0.8A DPAK
LDO Regulator 3.3V 0.8A DPAK
LDO Regulator 3.3V 0.8A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 111899-MC33269DTRK-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: MC33269
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.35V @ 800mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV33269DTRK-3.3G; LSP1117D33AG; TLV1117-33IKVUR;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
IC REG LINEAR 3.3V 800MA DPAK
IC REG LINEAR 3.3V 800MA DPAK
LDO Voltage Regulators 3.3V ADJ 800mA
IC REG LINEAR 3.3V 800MA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC33269DTRK-3.3G | MC33269DTRK-3.3GOSTR-ND | 6889231 | 6889231P | 111899-MC33269DTRK-3.3G | MC33269DTRK-3.3G | MC33269DTRK-3.3G | MC33269DTRK-3.3G | MC33269DTRK-3.3G | MC33269DTRK-3.3G |
| Product Name | 3.3V 800mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33269DTRK-3.3G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; Dpak | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Dropout Voltage | 1.1 volts | 1.35 volts | 1.35 volts | 1.35 volts |