The MC33275DT-2.5G is a low dropout linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 2.5V with a maximum output current of 300 mA. It features a low input-to-output voltage differential of 25 mV at 10 mA and 260 mV at 300 mA, making it suitable for battery-powered applications where efficiency is critical. The device has a very low quiescent current, which enhances battery life in portable devices. It includes internal current and thermal limiting protection, ensuring safe operation under various conditions. The MC33275DT-2.5G is stable with an output capacitance as low as 0.33 µF, and it is AEC-Q100 qualified, making it suitable for automotive applications. The operating temperature range is from -40°C to +125°C, and it is available in a DPAK package.
2.5V LDO Regulator, 300mA, TO-252, High PSRR Product overview: MC33275DT-2.5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 300mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33275DT-2.5G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 074504-MC33275DT-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DPAK
IC REG LINEAR 2.5V 300MA DPAK
LDO Voltage Regulators 2.5V 300mA
IC REG LINEAR 2.5V 300MA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC33275DT-2.5G | MC33275DT-2.5GOS-ND | 074504-MC33275DT-2.5G | MC33275DT-2.5G | MC33275DT-2.5G | MC33275DT-2.5G | MC33275DT-2.5G |
| Product Name | 2.5V 300mA TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33275DT-2.5G | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2600 volts | 0.5000 volts | 0.5000 volts |