System Basis Chip PMIC 48-HLQFP (7x7)
Win Source Part Number: 1379110-MC33FS6501CA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tray
Product Status: Active
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Base Product Number: MC33FS6501
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: System Basis Chip
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1V ~ 5V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | MC33FS6501CAE-ND | 1379110-MC33FS6501CAE |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 48-LQFP Exposed Pad | QFP; Other; Tray |