Fixed Positive LDO Regulator, 3.3V, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
IC REG LINEAR 3.3V 200MA 8SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC33565DG | MC33565DG-ND | MC33565DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Over Temperature, Short Circuit |