Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, BIPolar, PDSO5
IC VREG 2.8 V FIXED POSITIVE LDO REGULATOR, 0.25 V DROPOUT, PDSO5, THIN SOT-23, 5 PIN, Fixed Positive Single Output LDO Regulator Product overview: MC33761SNT1-028 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8 V, 0.25 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8 V, 0.25 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-028 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 80MA 5TSOP
IC REG LINEAR 2.8V 80MA 5TSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33761SNT1-028OS-ND | MC33761SNT1-028 | 776-MC33761SNT1-028 | MC33761SNT1-028 | MC33761SNT1-028 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8 V 0.25 V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP5/6 | Other; SOT-23-5 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |