Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
IC REG LINEAR 3.3V 300MA 8DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
IC REG LINEAR 3.3V 300MA 8DFN
LDO Voltage Regulators 300mA 3.3V LDO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-MC33275MN-3.3R2GTR-ND | MC33275MN-3.3R2G | MC33275MN-3.3R2G | MC33275MN-3.3R2G | MC33275MN-3.3R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |