Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022610-MC33060ADG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Control Operating Temperature: -40°C to 85°C (TA)
Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR FLYBACK 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33060ADGOS-ND | 022610-MC33060ADG | MC33060ADG | MC33060ADG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33060ADG | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| fsw | 25 kHz | 25 kHz | 25 kHz | 25 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Flyback | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |