Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
IC REG LINEAR 3V 300MA 8DFN
IC REG LINEAR 3V 300MA 8DFN
LDO Voltage Regulators 300mA 3.3V LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33275MN-3.0R2GOSTR-ND | MC33275MN-3.0R2G | MC33275MN-3.0R2G | MC33275MN-3.0R2G | MC33275MN-3.0R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |