The MC33063AD is a versatile switching regulator capable of operating in boost, buck, and inverting configurations. It supports a wide input voltage range from 3V to 40V and can deliver a peak output current of up to 1.5A. The device features an adjustable output voltage and operates with an oscillator frequency of up to 100 kHz. It includes an internal temperature-compensa
1.5-A Peak Boost/Buck/Inverting
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Texas Instruments MC33063AD Regulator
Texas Instruments MC33063AD Regulator
Texas Instruments MC33063AD Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 093999-MC33063AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MC33063ADRJRG4; MC33063AP-P; MC33063ADE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33063AD | 296-26168-5-ND | 6618424 | 6618424P | 093999-MC33063AD | MC33063AD | MC33063AD | MC33063AD | MC33063AD |
| Product Name | MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063AD | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | Buck; Boost | Buck; Boost | Buck, Boost | Buck; Boost | |||
| Package Type | Other; PDIP,SOIC,SON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Output Voltage | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | 1.25 to 40 volts | 1.25 volts | 1.25 volts | |
| VIN | 3 to 40 volts | 3 to 40 volts | 40 volts | 3 to 40 volts | 40 volts | ||||
| Duty Cycle | 80 |