onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33761SNT1-030G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-MC33761SNT1-030GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-MC33761SNT1-030GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-MC33761SNT1-030GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
SMD 3V 80mA LDO Voltage Regulator IC
776-MC33761SNT1-030G
SMD 3V 80mA LDO Voltage Regulator IC 776-MC33761SNT1-030G
3V LDO Regulator, 80mA, 160mV Dropout, TSOP, Surface Mount Product overview: MC33761SNT1-030G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 80mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-030G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 80mA, 160mV Dropout, TSOP, Surface Mount Product overview: MC33761SNT1-030G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 80mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-030G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-030G - 1073424-MC33761SNT1-030G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-030G
1073424-MC33761SNT1-030G
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-030G 1073424-MC33761SNT1-030G
Manufacturer: ON Semiconductor Win Source Part Number: 1073424-MC33761SNT1- 030G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 80mA Operating Supply Current: 180μA PSRR: 70dB (1kHz) Protection Features: Antisaturation, Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073424-MC33761SNT1-030G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 80mA
Operating Supply Current: 180μA
PSRR: 70dB (1kHz)
Protection Features: Antisaturation, Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC33761SNT1-030G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC33761SNT1-030G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC33761SNT1-030G
IC REG LINEAR 3V 80MA 5TSOP

IC REG LINEAR 3V 80MA 5TSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33761SNT1-030G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33761SNT1-030G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33761SNT1-030G
IC REG LINEAR 3V 80MA 5TSOP

IC REG LINEAR 3V 80MA 5TSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC33761SNT1-030G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33761SNT1-030G
PMIC - Voltage Regulators - Linear MC33761SNT1-030G
IC REG LINEAR 3V 80MA 5TSOP

IC REG LINEAR 3V 80MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MC33761SNT1-030G
LDO Voltage Regulators MC33761SNT1-030G
LDO Voltage Regulators 3.0V 80mA Output w/Enable Low Noise

LDO Voltage Regulators 3.0V 80mA Output w/Enable Low Noise

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 488-MC33761SNT1-030GTR-ND 776-MC33761SNT1-030G 1073424-MC33761SNT1-030G MC33761SNT1-030G MC33761SNT1-030G MC33761SNT1-030G MC33761SNT1-030G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SMD 3V 80mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-030G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP Other; 5-TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
250MA LDO Voltage Regulator IC - 699-ADP667AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers