The MC33269DR2-5.0 is a low dropout linear voltage regulator designed for applications requiring a fixed output of 5.0 V and capable of delivering up to 800 mA of output current. It features a dropout voltage of 1.0 V, making it suitable for low input voltage applications. The device includes thermal protection and short circuit protection, ensuring reliable operation under various conditions. It is available in multiple package types, including DPAK, SO-8, and SOT-223, allowing for flexibility in design. The output voltage is trimmed to a tolerance of 1.0%, providing precision in voltage regulation. The MC33269 series is AEC-Q100 qualified, making it suitable for automotive applications. Additionally, it is a Pb-free device, aligning with environmental standards.
5V FIXED POSITIVE LDO REGULATOR, 1.35V DROPOUT, PDSO8, SOP-8 Product overview: MC33269DR2-5.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DR2-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
IC REG LINEAR 5V 800MA 8SOIC
IC REG LINEAR 5V 800MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC33269DR2-5.0 | MC33269DR2-5.0-ND | MC33269DR2-5.0 | MC33269DR2-5.0 | MC33269DR2-5.0 |
| Product Name | 5V 1.35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |