Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
IC REG LINEAR 12V 800MA 8SOIC
IC REG LINEAR 12V 800MA 8SOIC
IC REG LINEAR 12V 800MA 8SOIC
LDO Voltage Regulators 12V ADJ 800mA
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33269D-012GOS-ND | MC33269D-012G | MC33269D-012G | MC33269D-012G | MC33269D-012G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Over Temperature, Short Circuit |