Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC
Adj. LDO Regulator, 800mA, 1.35-10V, 1% Acc, SOIC-8, Tape & Reel Product overview: MC33269DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 10V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022648-MC33269DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.35V @ 800mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 18.65V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator, LDO, 800 mA Vout: Adjustable 1.35-10 V
IC REG LIN POS ADJ 800MA 8SOIC
IC REG LIN POS ADJ 800MA 8SOIC
IC REG LIN POS ADJ 800MA 8SOIC
LDO Voltage Regulators ANA 0.8A ADJ OUT LDO REG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33269DR2GOSTR-ND | 776-MC33269DR2G | 022648-MC33269DR2G | 598-MC33269DR2G | MC33269DR2G | MC33269DR2G | MC33269DR2G | MC33269DR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800mA 10V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC33269DR2G | Linear Voltage Regulator, LDO, 800 mA Vout: Adjustable 1.35-10 V | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Over Temperature, Short Circuit |