Manufacturer: ON Semiconductor
Win Source Part Number: 1073427-MC33765DTBR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 5
Output Type: Fixed
Control Features: Enable
Output Current: 30mA, 40mA, 50mA, 150mA, 60mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Maximum Input Voltage: 5.3V
Nominal Output Voltage (Min/Fixed): 2.8V, 2.8V, 2.8V, 2.8V, 2.8V
Dropout Voltage-Max: 0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA
Operating Supply Current: 470μA
PSRR: 60dB to 45dB (1kHz to 10kHz), 60dB to 22dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Very Low Dropout, Ultra-Low Noise, 5 Output Voltage Regulator, TSSOP-16, 2500-REEL Product overview: MC33765DTBR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33765DTBR2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 5 Output 30mA, 40mA, 50mA, 150mA, 60mA 16-TSSOP
IC REG LIN 2.8V QUAD 16TSSOP
IC REG LIN 2.8V QUAD 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1073427-MC33765DTBR2 | 776-MC33765DTBR2 | MC33765DTBR2-ND | MC33765DTBR2 | MC33765DTBR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33765DTBR2 | Low-Power TSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SSOP; Other; 16-TSSOP | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |