Fixed Positive LDO Regulator, 12V, 1.35V Dropout, BIPolar
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220
IC REG LINEAR 12V 800MA TO220AB
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC33269T-012 | MC33269T-012OS-ND | MC33269T-012 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220 |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Over Temperature, Short Circuit |