NXP Semiconductors Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized MC33FS6511NAE

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Product Status: Active Applications: System Basis Chip Voltage - Supply: 1V ~ 5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 48-LQFP Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Product Status: Active Applications: System Basis Chip Voltage - Supply: 1V ~ 5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 48-LQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Product Status: Active Applications: System Basis Chip Voltage - Supply: 1V ~ 5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 48-LQFP Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tray
Product Status: Active
Applications: System Basis Chip
Voltage - Supply: 1V ~ 5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 48-LQFP Exposed Pad

Buy Now Datasheet
Power Management - Specialized - MC33FS6511NAE-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC33FS6511NAE-ND
Power Management - Specialized MC33FS6511NAE-ND
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number MC33FS6511NAE-ND
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Power Management - Specialized
Package Type Other; Tray Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922251 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT3111IGU-3.3-T1 - 007758-AAT3111IGU-3.3-T1 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
5 suppliers