Manufacturer: ON Semiconductor
Win Source Part Number: 022660-MC33375ST-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Industrial
3.3V LDO Regulator, 300mA, SOT-223, 1% Accuracy Product overview: MC33375ST-3.3T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33375ST-3.3T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
LDO Regulator 3.3V 1% 300mA SOT223
LDO Regulator 3.3V 1% 300mA SOT223
LDO Regulator 3.3V 1% 300mA SOT223
IC REG LINEAR 3.3V 300MA SOT223
IC REG LINEAR 3.3V 300MA SOT223
IC REG LINEAR 3.3V 300MA SOT223
LDO Voltage Regulators 3.3V 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 022660-MC33375ST-3.3T3G | 776-MC33375ST-3.3T3G | MC33375ST-3.3T3GOSTR-ND | 7856920P | 7856920 | MC33375ST-3.3T3G | MC33375ST-3.3T3G | MC33375ST-3.3T3G | MC33375ST-3.3T3G | MC33375ST-3.3T3G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33375ST-3.3T3G | 3.3V 300mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Polarity | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | Active |