LDO Regulator, 300 mA, High PSRR, with On/Off Control Vout: 3.0 V, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: MC33375ST-3.0T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33375ST-3.0T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 1218400-MC33375ST-3.
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: MC33375
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-223
Voltage Input MAX: 13V
Voltage Dropout (Maximum): 0.5V @ 300mA
Introduction Date: January 27, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 300MA SOT223
IC REG LINEAR 3V 300MA SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
LDO Voltage Regulators 3.0V 300mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC33375ST-3.0T3G | MC33375ST-3.0T3GOSTR-ND | 1218400-MC33375ST-3.0T3G | MC33375ST-3.0T3G | MC33375ST-3.0T3G | MC33375ST-3.0T3G | MC33375ST-3.0T3G |
| Product Name | 300 mA 3.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33375ST-3.0T3G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2600 volts | 0.5000 volts | 0.5000 volts |