LDO Regulator Adj 1.35-10V 0.8A DPAK
LDO Regulator Adj 1.35-10V 0.8A DPAK
LDO Regulator Adj 1.35-10V 0.8A DPAK
800mA LDO Regulator, Adj Vout 1.35-10V, 20V In, DPAK SM Product overview: MC33269DTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 10V, 20V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 10V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DTRKG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 022651-MC33269DTRKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Family Name: MC33269
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.35V @ 800mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 18.65V
Alternative Parts (Cross-Reference): NCV33269DTRKG; TS1117BCP ROG; LD1117DTC; LD1117DT;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ 800MA DPAK
IC REG LINEAR POS ADJ 800MA DPAK
LDO Voltage Regulators 1.35-10V ADJ 800mA
IC REG LINEAR POS ADJ 800MA DPAK
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6889234 | 6889234P | 776-MC33269DTRKG | MC33269DTRKGOSCT-ND | 022651-MC33269DTRKG | MC33269DTRKG | MC33269DTRKG | MC33269DTRKG | MC33269DTRKG |
| Product Name | Voltage Regulators | Voltage Regulators | 800mA 10V 20V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC33269DTRKG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | DPAK; Other; Dpak | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| IQ | 0.0055 amps | 0.0055 amps | |||||||
| Output Voltage | 1.25 volts | 1.25 to 18.65 volts | 1.25 volts | 1.25 volts | 1.25 volts |