Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA 8-MSOP
IC REG LINEAR 2.5V/2.5V MICRO8
LDO Voltage Regulators 2.5V 80mA Out Dual w/Enable Low Noise
IC REG LINEAR 2.5V/2.5V MICRO8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33762DM-2525RGOSTR-ND | MC33762DM-2525RG | MC33762DM-2525RG | MC33762DM-2525RG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |