Manufacturer: ON Semiconductor
Win Source Part Number: 101119-MC33375D-3.3R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
LDO Regulator, 300 mA, High PSRR, with On/Off Control Vout: 3.3 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MC33375D-3.3R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3 V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33375D-3.3R2G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
IC REG LINEAR 3.3V 300MA 8SOIC
IC REG LINEAR 3.3V 300MA 8SOIC
LDO Voltage Regulators 3.3V 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 101119-MC33375D-3.3R2G | 776-MC33375D-3.3R2G | MC33375D-3.3R2G | MC33375D-3.3R2GOSTR-ND | MC33375D-3.3R2G | MC33375D-3.3R2G | MC33375D-3.3R2G | MC33375D-3.3R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33375D-3.3R2G | 300 mA 3.3 V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |