Manufacturer: ON Semiconductor
Win Source Part Number: 022619-MC33067DWR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 2.05MHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Family Name: MC33067
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.6 V to 20 V
Alternative Parts (Cross-Reference): MC33067PG; MC33067DWG;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers High Performance Resonant Mode
IC REG CTRLR FLYBACK 16SOIC
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR FLYBACK 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 022619-MC33067DWR2G | MC33067DWR2GOSCT-ND | MC33067DWR2G | MC33067DWR2G | MC33067DWR2G | MC33067DWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC33067DWR2G | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Flyback | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs |