onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163PG MC33163PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073305-MC33163PG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.4A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073305-MC33163PG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.4A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33163PG is a monolithic power switching regulator designed for DC-to-DC conversion in step-up, step-down, and voltage-inverting applications. It supports an output switch current of up to 3.4 A and operates with input voltages ranging from 2.5 V to 40 V. The device features a controlled duty cycle oscillator, two high-gain voltage feedback comparators, and a temperature-compensated reference, which contribute to its efficiency and performance. Key protective features include cycle-by-cycle current limiting and internal thermal shutdown, ensuring reliable operation under various conditions. Additionally, it has a low voltage indicator output for direct interfacing with microprocessor-based systems. The MC33163PG is housed in a 16-pin dual-in-line package with a heat tab for improved thermal conduction, making it suitable for applications requiring efficient thermal management. The device is also available in a Pb-free package option.

Datasheet Summary
Powered by GS/AI

The MC33163PG is a monolithic power switching regulator designed for DC-to-DC conversion in step-up, step-down, and voltage-inverting applications. It supports an output switch current of up to 3.4 A and operates with input voltages ranging from 2.5 V to 40 V. The device features a controlled duty cycle oscillator, two high-gain voltage feedback comparators, and a temperature-compensated reference, which contribute to its efficiency and performance. Key protective features include cycle-by-cycle current limiting and internal thermal shutdown, ensuring reliable operation under various conditions. Additionally, it has a low voltage indicator output for direct interfacing with microprocessor-based systems. The MC33163PG is housed in a 16-pin dual-in-line package with a heat tab for improved thermal conduction, making it suitable for applications requiring efficient thermal management. The device is also available in a Pb-free package option.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163PG - 1073305-MC33163PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163PG
1073305-MC33163PG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163PG 1073305-MC33163PG
Manufacturer: ON Semiconductor Win Source Part Number: 1073305-MC33163PG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.4A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073305-MC33163PG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC33163PG - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3.4A, 55kHz Switching Freq-Max, BIPolar, PDIP16

Switching Regulator, Voltage-mode, 3.4A, 55kHz Switching Freq-Max, BIPolar, PDIP16

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MC33163PGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MC33163PGOS-ND
Voltage Regulators - DC DC Switching Regulators MC33163PGOS-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300"", 7.62mm)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC33163PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC33163PG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC33163PG
IC REG BUCK BST ADJ 3.4A 16DIP

IC REG BUCK BST ADJ 3.4A 16DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MC33163PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC33163PG
Voltage Regulators - DC DC Switching Regulators MC33163PG
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300", 7.62mm)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1073305-MC33163PG MC33163PG MC33163PGOS-ND MC33163PG MC33163PG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163PG Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DIP; Other; 16-PDIP DIP; Other; DIP16 DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL) Obsolete Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details