The MC33166D2TR4G is a high-performance DC-DC switching regulator designed for step-up and step-down applications. It features a fixed frequency oscillator operating at 72 kHz and can deliver an output switch current exceeding 3.0 A. The device operates within a voltage range of 7.5 V to 40 V and provides a precision output voltage of 5.05 V without the need for an external resistor divider. Key protective features include cycle-by-cycle current limiting, undervoltage lockout with hysteresis, and thermal shutdown, ensuring reliable operation under various conditions. The regulator also incorporates a low power standby mode that reduces supply current to 36 µA. It is available in a D2PAK surface mount package, making it suitable for compact designs. The MC33166D2TR4G is Pb-free and has a moisture sensitivity level of 1, indicating its robustness for various applications.
Win Source Part Number: 1077164-MC33166D2TR4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Current - Output: 3.3A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 72kHz
Voltage - Output (Max): 40V (Switch)
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5.05V
Synchronous Rectifier: No
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MC34166D2TR4G; MC34167D2TR4G; LM2576D2T-005G;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC33166D2TR4G-O
Base Product Number: MC33166
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 40V 3A Buck/Boost/Inverting
IC REG BUCK BST ADJ 3.3A D2PAK-5
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK BST ADJ 3.3A D2PAK-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1077164-MC33166D2TR4G | MC33166D2TR4GOSTR-ND | MC33166D2TR4G | MC33166D2TR4G | MC33166D2TR4G | MC33166D2TR4G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; Tape & Reel | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 72 kHz | 72 kHz | 72 kHz | 72 kHz | 72 kHz |