Boost Switching Regulator IC Positive Adjustable 2.7V, 5V 2 Output 32-LQFP
Manufacturer: ON Semiconductor
Win Source Part Number: 106594-MC33680FTBR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz, 120kHz
Number of Outputs: 2
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-LQFP (7x7)
Purpose: Step-Up
Maximum Input Voltage: 7V, 30V
Nominal Output Voltage (Min/Fixed): 2.7V, 5V
Maximum Output Voltage: 5V, 25V
Minimum Input Voltage: 1V
Boost Switching Regulator IC Positive Adjustable 2.7V, 5V 2 Output 32-LQFP
IC REG BOOST ADJ DL 32LQFP
IC REG BOOST ADJ DL 32LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33680FTBR2OSTR-ND | 106594-MC33680FTBR2 | MC33680FTBR2 | MC33680FTBR2 | MC33680FTBR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33680FTBR2 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 32-LQFP | QFP; Other; 32-LQFP (7x7) | Other; 32-LQFP | QFP | |
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 2.7 to 25 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts |